onsemi Logic - Logic - Translators, Level Shifters - NCN6011DTBR2 NCN6011DTBR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081850-NCN6011DTBR2 Packaging: Reel - TR Features: SIM Card Interface Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 2.7V to 6V Voltage - VCCB: 2.7V to 6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081850-NCN6011DTBR2 Packaging: Reel - TR Features: SIM Card Interface Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 2.7V to 6V Voltage - VCCB: 2.7V to 6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NCN6011DTBR2 - 1081850-NCN6011DTBR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NCN6011DTBR2
1081850-NCN6011DTBR2
Logic - Logic - Translators, Level Shifters - NCN6011DTBR2 1081850-NCN6011DTBR2
Manufacturer: ON Semiconductor Win Source Part Number: 1081850-NCN6011DTBR2 Packaging: Reel - TR Features: SIM Card Interface Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 2.7V to 6V Voltage - VCCB: 2.7V to 6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081850-NCN6011DTBR2
Packaging: Reel - TR
Features: SIM Card Interface
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 2.7V to 6V
Voltage - VCCB: 2.7V to 6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1081850-NCN6011DTBR2
Product Name Logic - Logic - Translators, Level Shifters - NCN6011DTBR2
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

8-bit universal shift register; 3-state - 74HC299D,653 - Nexperia B.V.
Specs
Register Type Universal
Supply Voltage +7
Output Characteristics 3-State
View Details
5 suppliers
CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595E - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,SSOP
View Details
11 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74HC194DB,118 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details