onsemi Translators, Level Shifters NCN6010DTBR2G

Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 14-TSSOP
Request a Quote
Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 14-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCN6010DTBR2G is a level shifter designed to facilitate voltage translation between a SIM card and an external microcontroller. It supports both 3.0 V and 5.0 V operating SIM cards and includes a built-in DC-DC converter, making it compatible with various SIM card types. The device adheres to the GSM 11.11 specification and features a dedicated input STOP pin, allowing for power management of the SIM card in case of failure or removal. This component includes fully ESD-protected pins, with a 6.0 kV ESD rating on SIM card pins, ensuring reliability in various environments. It supports a clock frequency of up to 10 MHz and incorporates built-in pull-up resistors for I/O pins in both directions. The NCN6010DTBR2G is packaged in a TSSOP-14 format and is Pb-free, making it suitable for environmentally conscious applications. Typical applications include cellular phone SIM interfaces and identification modules.

Datasheet Summary
Powered by GS/AI

The NCN6010DTBR2G is a level shifter designed to facilitate voltage translation between a SIM card and an external microcontroller. It supports both 3.0 V and 5.0 V operating SIM cards and includes a built-in DC-DC converter, making it compatible with various SIM card types. The device adheres to the GSM 11.11 specification and features a dedicated input STOP pin, allowing for power management of the SIM card in case of failure or removal. This component includes fully ESD-protected pins, with a 6.0 kV ESD rating on SIM card pins, ensuring reliability in various environments. It supports a clock frequency of up to 10 MHz and incorporates built-in pull-up resistors for I/O pins in both directions. The NCN6010DTBR2G is packaged in a TSSOP-14 format and is Pb-free, making it suitable for environmentally conscious applications. Typical applications include cellular phone SIM interfaces and identification modules.

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - NCN6010DTBR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
NCN6010DTBR2GOSTR-ND
Translators, Level Shifters NCN6010DTBR2GOSTR-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 14-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 14-TSSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - NCN6010DTBR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NCN6010DTBR2G
Logic - Translators, Level Shifters NCN6010DTBR2G
IC TRNSLTR BIDIRECTIONAL 14TSSOP

IC TRNSLTR BIDIRECTIONAL 14TSSOP

Supplier's Site Datasheet
Translators, Level Shifters - NCN6010DTBR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NCN6010DTBR2G
Translators, Level Shifters NCN6010DTBR2G
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 14-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NCN6010DTBR2GOSTR-ND NCN6010DTBR2G NCN6010DTBR2G
Product Name Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Dual supply translating transceiver; auto direction sensing; 3-state - NXB0104PW/GJ - Nexperia B.V.
Specs
Package Type SOT402-1 SOT402-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
Translator ICs - 1905946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details