onsemi Dual Interface Transceiver IC NCN6004AFTBR2G

Description
Dual SAM Card / SIM Card Interface IC / Power Supply Circuit, QFP / 48 LEADS, TQFP EP 7x7x1 mm, 2000-REEL Product overview: NCN6004AFTBR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-NCN6004AFTBR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual SAM Card / SIM Card Interface IC / Power Supply Circuit, QFP / 48 LEADS, TQFP EP 7x7x1 mm, 2000-REEL Product overview: NCN6004AFTBR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-NCN6004AFTBR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Interface Transceiver IC - 407-NCN6004AFTBR2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
407-NCN6004AFTBR2G
Dual Interface Transceiver IC 407-NCN6004AFTBR2G
Dual SAM Card / SIM Card Interface IC / Power Supply Circuit, QFP / 48 LEADS, TQFP EP 7x7x1 mm, 2000-REEL Product overview: NCN6004AFTBR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-NCN6004AFTBR2G can be used for catalog matching and distributor lookup.

Dual SAM Card / SIM Card Interface IC / Power Supply Circuit, QFP / 48 LEADS, TQFP EP 7x7x1 mm, 2000-REEL Product overview: NCN6004AFTBR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-NCN6004AFTBR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 1383010-NCN6004AFTBR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1383010-NCN6004AFTBR2G
Integrated Circuits (ICs) - Interface - Specialized 1383010-NCN6004AFTBR2G
Win Source Part Number: 1383010-NCN6004AFTBR 2G Category: Integrated Circuits (ICs)>Interface>Spec ialized Package: Tape & Reel Applications: PC's, PDA's Interface: Microcontroller Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-TQFP (7x7) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: NCN6004 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 2,000 pcs

Win Source Part Number: 1383010-NCN6004AFTBR2G
Category: Integrated Circuits (ICs)>Interface>Specialized
Package: Tape & Reel
Applications: PC's, PDA's
Interface: Microcontroller
Voltage - Supply: 1.8V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 48-LQFP Exposed Pad
Supplier Device Package: 48-TQFP (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ON Semiconductor
Base Product Number: NCN6004
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Standard Package: 2,000 pcs

Buy Now Datasheet
Specialized - NCN6004AFTBR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
NCN6004AFTBR2G
Specialized NCN6004AFTBR2G
PC's, PDA's Interface 48-TQFP (7x7)

PC's, PDA's Interface 48-TQFP (7x7)

Buy Now Datasheet
Interface - Specialized - NCN6004AFTBR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
NCN6004AFTBR2G
Interface - Specialized NCN6004AFTBR2G
IC INTERFACE SPECIALIZED 48TQFP

IC INTERFACE SPECIALIZED 48TQFP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
NCN6004AFTBR2G
Integrated Circuits (ICs) - Interface - Specialized NCN6004AFTBR2G
IC INTERFACE SPECIALIZED 48TQFP

IC INTERFACE SPECIALIZED 48TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 407-NCN6004AFTBR2G 1383010-NCN6004AFTBR2G NCN6004AFTBR2G NCN6004AFTBR2G NCN6004AFTBR2G
Product Name Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Transceiver Sensor Interface Sensor Interface Sensor Interface
Features RoHS RoHS
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-422 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-TSSOP (0.173\", 4.40mm Width)
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801SA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details