Manufacturer: ON Semiconductor
Win Source Part Number: 1081847-NCN6004AFTBR
Packaging: Reel - TR
Applications: PC's, PDA's
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Dual SAM Card / SIM Card Interface IC / Power Supply Circuit, QFP / 48 LEADS, TQFP EP 7x7x1 mm, 2000-REEL Product overview: NCN6004AFTBR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-NCN6004AFTBR2 can be used for catalog matching and distributor lookup.
IC INTERFACE SPECIALIZED 48TQFP
IC INTERFACE SPECIALIZED 48TQFP
PC's, PDA's Interface 48-TQFP (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1081847-NCN6004AFTBR2 | 407-NCN6004AFTBR2 | NCN6004AFTBR2 | NCN6004AFTBR2 | NCN6004AFTBR2 |
| Product Name | Interface - Interface - Specialized - NCN6004AFTBR2 | Dual Interface Transceiver IC | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Supply Voltage | Other; 1.8 V ~ 5.5 V | Other | Other; 1.8V ~ 5.5V | ||
| Package Type | QFP; TQFP; 48-TQFP (7x7) | TQFP | QFP; 48-LQFP Exposed Pad | QFP | QFP; LQFP; 48-LQFP Exposed Pad |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |