Manufacturer: ON Semiconductor
Win Source Part Number: 024887-NCN6001DTBR2G
Packaging: Reel - TR
Applications: Smart Card
Mounting: Surface Mount
Family Name: NCN6001
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.75 V to 5.5 V
Alternative Parts (Cross-Reference): MC33560DWR2G; MC33560DWG; NCN6001DTBR2G;
Introduction Date: March 01, 2003
ECCN: EAR99
Country of Origin: Germany, United States of America
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
I/O Controller Interface IC 2.7V POS/ATM Smart Card Interface
IC INTERFACE SPECIALIZED 20TSSOP
Smart Card Interface 20-TSSOP
IC INTERFACE SPECIALIZED 20TSSOP
SMART CARD INTERFACE, 5.5V, TSSOP-20; IC Interface Type:SPI; Interface Applications:E-Comme
SMART CARD INTERFACE 5.5V, TSSOP-20; IC Interface Type:SPI; Interface Applications:E-Comme
IC INTERFACE SPECIALIZED 20TSSOP
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 024887-NCN6001DTBR2G | NCN6001DTBR2G | NCN6001DTBR2G | NCN6001DTBR2G | NCN6001DTBR2G | 42K1763 | NCN6001DTBR2G |
| Product Name | Interface - Interface - Specialized - NCN6001DTBR2G | I/O Controller Interface IC | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Smart Card Interface, 5.5V, Tssop-20; Ic Interface Type Onsemi | Interface - Specialized |
| Supply Voltage | Other; 2.75 V ~ 5.5 V | Other; 2.75V ~ 5.5V | Other; 2.75V ~ 5.5V | Other | Other; 2.7V | ||
| Package Type | SOP; SSOP; TSSOP; 20-TSSOP | TSSOP-20 | 20-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | SSOP; 20-TSSOP | |
| Features | RoHS | RoHS | RoHS | ||||
| Pd | 320 milliwatts |