onsemi Interface - Interface - Specialized - NCN6001DTBR2 NCN6001DTBR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229874-NCN6001DTBR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Test & Measurement, Automation & Process Control
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229874-NCN6001DTBR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Test & Measurement, Automation & Process Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NCN6001DTBR2 - 1229874-NCN6001DTBR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NCN6001DTBR2
1229874-NCN6001DTBR2
Interface - Interface - Specialized - NCN6001DTBR2 1229874-NCN6001DTBR2
Manufacturer: ON Semiconductor Win Source Part Number: 1229874-NCN6001DTBR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Test & Measurement, Automation & Process Control

Manufacturer: ON Semiconductor
Win Source Part Number: 1229874-NCN6001DTBR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Test & Measurement, Automation & Process Control

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
NCN6001DTBR2
Integrated Circuits (ICs) - Interface - Specialized NCN6001DTBR2
IC INTERFACE SPECIALIZED 20TSSOP

IC INTERFACE SPECIALIZED 20TSSOP

Supplier's Site
Specialized - NCN6001DTBR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
NCN6001DTBR2
Specialized NCN6001DTBR2
Smart Card Interface 20-TSSOP

Smart Card Interface 20-TSSOP

Buy Now Datasheet
Interface - Specialized - NCN6001DTBR2 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
NCN6001DTBR2
Interface - Specialized NCN6001DTBR2
IC INTERFACE SPECIALIZED 20TSSOP

IC INTERFACE SPECIALIZED 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1229874-NCN6001DTBR2 NCN6001DTBR2 NCN6001DTBR2 NCN6001DTBR2
Product Name Interface - Interface - Specialized - NCN6001DTBR2 Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QPF4528SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-615 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details