The NCN6000DTBR2G is a compact integrated circuit designed for smart card interface applications, fully compliant with ISO7816-3 and EMV standards. It operates within a wide battery supply voltage range of 2.7 V to 6.0 V and features a programmable CRD_VCC supply for compatibility with both 3.0 V and 5.0 V smart cards. The device includes a built-in DC-DC converter that generates the CRD_VCC supply using a single external inductor, ensuring high efficiency in power conversion. This IC offers full control over the power-up and power-down sequences, which enhances signal integrity on card I/O and signal lines. It also features a programmable card clock generator and built-in chip select logic that allows for parallel coupling of multiple devices. Additional functionalities include ESD protection on card pins rated at 8.0 kV (Human Body Model), fault monitoring for low voltage conditions, and programmable card detection capabilities. The NCN6000DTBR2G is suitable for various applications, including e-commerce interfaces, ATM smart cards, and pay TV systems, making it a versatile choice for engineers looking to implement smart card technology in their projects.
Manufacturer: ON Semiconductor
Win Source Part Number: 1081846-NCN6000DTBR2
Packaging: Reel - TR
Applications: ATM Terminals, Gas Pumps, ISM
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
ATM Terminals, Gas Pumps, ISM Interface 20-TSSOP
IC INTERFACE SPECIALIZED 20TSSOP
IC INTERFACE SPECIALIZED 20TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1081846-NCN6000DTBR2G | NCN6000DTBR2G | NCN6000DTBR2G | NCN6000DTBR2G |
| Product Name | Interface - Interface - Specialized - NCN6000DTBR2G | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Supply Voltage | Other; 2.7 V ~ 6 V | Other; 2.7V ~ 6V | Other |