onsemi Interface - Interface - Specialized - NCN6000DTBR2 NCN6000DTBR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 097291-NCN6000DTBR2 Packaging: Reel - TR Applications: ATM Terminals, Gas Pumps, ISM Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 097291-NCN6000DTBR2 Packaging: Reel - TR Applications: ATM Terminals, Gas Pumps, ISM Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NCN6000DTBR2 - 097291-NCN6000DTBR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NCN6000DTBR2
097291-NCN6000DTBR2
Interface - Interface - Specialized - NCN6000DTBR2 097291-NCN6000DTBR2
Manufacturer: ON Semiconductor Win Source Part Number: 097291-NCN6000DTBR2 Packaging: Reel - TR Applications: ATM Terminals, Gas Pumps, ISM Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 097291-NCN6000DTBR2
Packaging: Reel - TR
Applications: ATM Terminals, Gas Pumps, ISM
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
NCN6000DTBR2
Integrated Circuits (ICs) - Interface - Specialized NCN6000DTBR2
IC INTERFACE SPECIALIZED 20TSSOP

IC INTERFACE SPECIALIZED 20TSSOP

Supplier's Site
Interface - Specialized - NCN6000DTBR2 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
NCN6000DTBR2
Interface - Specialized NCN6000DTBR2
IC INTERFACE SPECIALIZED 20TSSOP

IC INTERFACE SPECIALIZED 20TSSOP

Supplier's Site Datasheet
Specialized - NCN6000DTBR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
NCN6000DTBR2
Specialized NCN6000DTBR2
ATM Terminals, Gas Pumps, ISM Interface 20-TSSOP

ATM Terminals, Gas Pumps, ISM Interface 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 097291-NCN6000DTBR2 NCN6000DTBR2 NCN6000DTBR2 NCN6000DTBR2
Product Name Interface - Interface - Specialized - NCN6000DTBR2 Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Supply Voltage Other; 2.7 V ~ 6 V Other Other; 2.7V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
RF Front End (LNA + PA) - 2312-QPF4656TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details