Modem Chip Hart Single 1.2Kbps 32-Pin QFN EP T/R Product overview: NCN5193MNTWG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-NCN5193MNTWG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1016171-NCN5193MNTWG
Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Data Format: HART
Baud Rates: 1.2k
Voltage - Supply: 1.8V ~ 3.5V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ,NCN5193MNTWG-ND,488
Base Product Number: NCN5193
1.2k Modem HART 32-QFN (5x5)
IC MODEM HARD CMOS 32QFN
Interface - Specialized NCN5193
IC MODEM HARD CMOS 32QFN
IC MODEM HARD CMOS 32QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 722-NCN5193MNTWG | 1016171-NCN5193MNTWG | NCN5193MNTWG | NCN5193MNTWG | NCN5193MNTWG | NCN5193MNTWG | NCN5193MNTWG |
| Product Name | QFN Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules | Modems - ICs and Modules | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules | Interface - Specialized | Modems - ICs and Modules | Interface - Modems - ICs and Modules |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Sensor Interface |