onsemi Interface - Drivers, Receivers, Transceivers NCN5150MNTWG

Description
IC TRANSCEIVER HALF 1/1 20QFN
Datasheet
Description
IC TRANSCEIVER HALF 1/1 20QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - NCN5150MNTWG - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
NCN5150MNTWG
Interface - Drivers, Receivers, Transceivers NCN5150MNTWG
IC TRANSCEIVER HALF 1/1 20QFN

IC TRANSCEIVER HALF 1/1 20QFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number NCN5150MNTWG
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
RF Transceiver ICs - 448-CYRF8935A-24LQXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 0PNPB-003-XTD - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - 336-5502-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details