Transceiver 1TX 1RX 3.3V 38.4KBd Half Duplex SOIC Product overview: NCN5150DR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCN5150DR2G can be used for catalog matching and distributor lookup.
M-BUS SLAVE TRANSCEIVER, 3.6V, SOIC-16; IC Interface Type:M-bus; Interface Applications:Electri
IC TRANSCEIVER HALF 1/1 16SOIC
IC TRANSCEIVER HALF 1/1 16SOIC
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-NCN5150DR2G | 79Y9429 | NCN5150DR2G | NCN5150DR2G |
| Product Name | 3.3V SOIC Interface Transceiver IC | M-Bus Slave Transceiver, 3.6V, Soic-16; Ic Interface Type Onsemi | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | |
| Features | RoHS | RoHS | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC | SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) |