Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package: Tube
Product Status: Active
Type: Transceiver
Protocol: M-Bus
Voltage - Supply: 3.1V ~ 3.6V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Transceiver 1TX/1RX UART 38.4KBd SOIC Product overview: NCN5150DG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NCN5150DG can be used for catalog matching and distributor lookup.
Interface - Specialized NCN5150 SOIC OAC
IC TRANSCEIVER HALF 1/1 16SOIC
IC TRANSCEIVER HALF 1/1 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-NCN5150DG | NCN5150DG | NCN5150DG | NCN5150DG | |
| Product Name | Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers | SOIC Interface Transceiver IC | Interface - Specialized | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | |
| Supply Voltage | Other; 3.1V ~ 3.6V | 3.3V | Other; 3.1V ~ 3.6V | Other | |
| Features | RoHS | RoHS |