onsemi Interface - Interface - Analog Switches - Special Purpose - NCN3411MTTWG NCN3411MTTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 740394-NCN3411MTTWG Manufacturer Homepage: www.onsemi.com Reference case: QFN Reference Date Code: 1224+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 740394-NCN3411MTTWG Manufacturer Homepage: www.onsemi.com Reference case: QFN Reference Date Code: 1224+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - NCN3411MTTWG - 740394-NCN3411MTTWG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - NCN3411MTTWG
740394-NCN3411MTTWG
Interface - Interface - Analog Switches - Special Purpose - NCN3411MTTWG 740394-NCN3411MTTWG
Manufacturer: ON Semiconductor Win Source Part Number: 740394-NCN3411MTTWG Manufacturer Homepage: www.onsemi.com Reference case: QFN Reference Date Code: 1224+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 740394-NCN3411MTTWG
Manufacturer Homepage: www.onsemi.com
Reference case: QFN
Reference Date Code: 1224+
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - NCN3411MTTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
NCN3411MTTWG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose NCN3411MTTWG
IC TXRX 1CHAN USB 42WQFN

IC TXRX 1CHAN USB 42WQFN

Supplier's Site
Analog Switches - Special Purpose - NCN3411MTTWG - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
NCN3411MTTWG
Analog Switches - Special Purpose NCN3411MTTWG
IC TXRX 1CHAN USB 42WQFN

IC TXRX 1CHAN USB 42WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 740394-NCN3411MTTWG NCN3411MTTWG NCN3411MTTWG
Product Name Interface - Interface - Analog Switches - Special Purpose - NCN3411MTTWG Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899805 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transmitter
Features RoHS
View Details
SN55115 Dual Differential Line Receiver - 5962-88745012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Inverter - 74AHC1G04GM,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT886 SOT886
View Details
Telecom - SI3215-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers