onsemi Interface - Interface - Analog Switches - Special Purpose - NCN1188MUTAG NCN1188MUTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081841-NCN1188MUTAG Packaging: Reel - TR Features: HDMI, USB 2.0, USB 3.0 Applications: Audio, USB, Video -3db Bandwidth: 1.8GHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7.5 Ohm Case / Package: 12-UQFN (1.7x2) Single Supply Voltage (V+): 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081841-NCN1188MUTAG Packaging: Reel - TR Features: HDMI, USB 2.0, USB 3.0 Applications: Audio, USB, Video -3db Bandwidth: 1.8GHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7.5 Ohm Case / Package: 12-UQFN (1.7x2) Single Supply Voltage (V+): 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - NCN1188MUTAG - 1081841-NCN1188MUTAG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - NCN1188MUTAG
1081841-NCN1188MUTAG
Interface - Interface - Analog Switches - Special Purpose - NCN1188MUTAG 1081841-NCN1188MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1081841-NCN1188MUTAG Packaging: Reel - TR Features: HDMI, USB 2.0, USB 3.0 Applications: Audio, USB, Video -3db Bandwidth: 1.8GHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7.5 Ohm Case / Package: 12-UQFN (1.7x2) Single Supply Voltage (V+): 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081841-NCN1188MUTAG
Packaging: Reel - TR
Features: HDMI, USB 2.0, USB 3.0
Applications: Audio, USB, Video
-3db Bandwidth: 1.8GHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 7.5 Ohm
Case / Package: 12-UQFN (1.7x2)
Single Supply Voltage (V+): 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches - Special Purpose - NCN1188MUTAG - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
NCN1188MUTAG
Analog Switches - Special Purpose NCN1188MUTAG
IC USB SWITCH 3:1 AUD/MHL 12UQFN

IC USB SWITCH 3:1 AUD/MHL 12UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - NCN1188MUTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
NCN1188MUTAG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose NCN1188MUTAG
IC USB SWITCH 3:1 AUD/MHL 12UQFN

IC USB SWITCH 3:1 AUD/MHL 12UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1081841-NCN1188MUTAG NCN1188MUTAG NCN1188MUTAG
Product Name Interface - Interface - Analog Switches - Special Purpose - NCN1188MUTAG Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2438-A-GTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Package Type SSOP; TSSOP
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4206TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4316F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details