onsemi Interface - Interface - Analog Switches - Special Purpose - NCN1154MUTAG NCN1154MUTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 111727-NCN1154MUTAG Packaging: Reel - TR Features: Depop Applications: Audio, UART, USB Switch Circuit: DP3T -3db Bandwidth: 820MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7.5 Ohm Case / Package: 12-UQFN (1.7x2) Single Supply Voltage (V+): 2.7 V to 5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 111727-NCN1154MUTAG Packaging: Reel - TR Features: Depop Applications: Audio, UART, USB Switch Circuit: DP3T -3db Bandwidth: 820MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7.5 Ohm Case / Package: 12-UQFN (1.7x2) Single Supply Voltage (V+): 2.7 V to 5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - NCN1154MUTAG - 111727-NCN1154MUTAG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - NCN1154MUTAG
111727-NCN1154MUTAG
Interface - Interface - Analog Switches - Special Purpose - NCN1154MUTAG 111727-NCN1154MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 111727-NCN1154MUTAG Packaging: Reel - TR Features: Depop Applications: Audio, UART, USB Switch Circuit: DP3T -3db Bandwidth: 820MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7.5 Ohm Case / Package: 12-UQFN (1.7x2) Single Supply Voltage (V+): 2.7 V to 5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 111727-NCN1154MUTAG
Packaging: Reel - TR
Features: Depop
Applications: Audio, UART, USB
Switch Circuit: DP3T
-3db Bandwidth: 820MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 7.5 Ohm
Case / Package: 12-UQFN (1.7x2)
Single Supply Voltage (V+): 2.7 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog Switches - Special Purpose - NCN1154MUTAG - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
NCN1154MUTAG
Analog Switches - Special Purpose NCN1154MUTAG
IC USB SWITCH DP3T 12UQFN

IC USB SWITCH DP3T 12UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - NCN1154MUTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
NCN1154MUTAG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose NCN1154MUTAG
IC USB SWITCH DP3T 12UQFN

IC USB SWITCH DP3T 12UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 111727-NCN1154MUTAG NCN1154MUTAG NCN1154MUTAG
Product Name Interface - Interface - Analog Switches - Special Purpose - NCN1154MUTAG Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4288ATR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 722-SI2404-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers