onsemi Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCL30488B4DR2G

Description
Win Source Part Number: 1368356-NCL30488B4DR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 52 pct. Type: DC DC Controller MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel (TR) Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SOIC Base Product Number: NCL30488 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Topology: Flyback Internal Switch(s): No Number of Outputs: 1 Voltage - Supply (Min): 10.2V Voltage - Supply (Max): 30V Voltage - Output: 8V ~ 14V Current - Output / Channel: 500mA Dimming: No
Request a Quote Datasheet
Description
Win Source Part Number: 1368356-NCL30488B4DR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 52 pct. Type: DC DC Controller MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel (TR) Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SOIC Base Product Number: NCL30488 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Topology: Flyback Internal Switch(s): No Number of Outputs: 1 Voltage - Supply (Min): 10.2V Voltage - Supply (Max): 30V Voltage - Output: 8V ~ 14V Current - Output / Channel: 500mA Dimming: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368356-NCL30488B4DR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1368356-NCL30488B4DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1368356-NCL30488B4DR2G
Win Source Part Number: 1368356-NCL30488B4DR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 52 pct. Type: DC DC Controller MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel (TR) Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SOIC Base Product Number: NCL30488 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Topology: Flyback Internal Switch(s): No Number of Outputs: 1 Voltage - Supply (Min): 10.2V Voltage - Supply (Max): 30V Voltage - Output: 8V ~ 14V Current - Output / Channel: 500mA Dimming: No

Win Source Part Number: 1368356-NCL30488B4DR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 52 pct.
Type: DC DC Controller
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SOIC
Base Product Number: NCL30488
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Flyback
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Min): 10.2V
Voltage - Supply (Max): 30V
Voltage - Output: 8V ~ 14V
Current - Output / Channel: 500mA
Dimming: No

Buy Now Datasheet
Singapore, Singapore
500MA LED Driver IC
137-NCL30488B4DR2G
500MA LED Driver IC 137-NCL30488B4DR2G
IC LED DRVR CTRLR NO 500MA 7SOIC Product overview: NCL30488B4DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30488B4DR2G can be used for catalog matching and distributor lookup.

IC LED DRVR CTRLR NO 500MA 7SOIC Product overview: NCL30488B4DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30488B4DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 488-NCL30488B4DR2GTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC Output Dimming

LED Driver IC Output Dimming

Buy Now Datasheet
LED Drivers - 488-NCL30488B4DR2GCT-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRVR CTRLR NO 500MA 7SOIC

IC LED DRVR CTRLR NO 500MA 7SOIC

Buy Now Datasheet
LED Drivers - 488-NCL30488B4DR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRVR CTRLR NO 500MA 7SOIC

IC LED DRVR CTRLR NO 500MA 7SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - NCL30488B4DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NCL30488B4DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCL30488B4DR2G
IC LED DRVR CTRLR NO 500MA 7SOIC

IC LED DRVR CTRLR NO 500MA 7SOIC

Supplier's Site
Led Driver, Ac/dc, Soic-7, 125Deg C Rohs Compliant Onsemi - 32AK9449 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Ac/dc, Soic-7, 125Deg C Rohs Compliant Onsemi
32AK9449
Led Driver, Ac/dc, Soic-7, 125Deg C Rohs Compliant Onsemi 32AK9449
LED DRIVER, AC/DC, SOIC-7, 125DEG C ROHS COMPLIANT: YES

LED DRIVER, AC/DC, SOIC-7, 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1368356-NCL30488B4DR2G 137-NCL30488B4DR2G 488-NCL30488B4DR2GTR-ND NCL30488B4DR2G 32AK9449
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 500MA LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, Ac/dc, Soic-7, 125Deg C Rohs Compliant Onsemi
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 8 to 14 volts 8 to 14 volts
Package Type 8-SOIC (0.154", 3.90mm Width), 7 Leads Tape & Reel (TR)
Input Voltage 10.2 to 30 volts 10.2 to 30 volts 10.2 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-AAT1409IMK-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Input Voltage 4.5 to ? volts
Number of Channels 8 #
Package Type Reel
View Details
3 suppliers
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITLX-44/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
4 suppliers
LED Driver IC - 137-A1569KLJTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
5 suppliers