onsemi Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCL30488A2DR2G

Description
Win Source Part Number: 1368325-NCL30488A2DR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 46 pct. Type: DC DC Regulator MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SOIC Base Product Number: NCL30488 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Lighting REACH Status: REACH Unaffected ECCN: EAR99 Topology: Flyback Internal Switch(s): Yes Number of Outputs: 1 Dimming: Analog
Request a Quote Datasheet
Description
Win Source Part Number: 1368325-NCL30488A2DR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 46 pct. Type: DC DC Regulator MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SOIC Base Product Number: NCL30488 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Lighting REACH Status: REACH Unaffected ECCN: EAR99 Topology: Flyback Internal Switch(s): Yes Number of Outputs: 1 Dimming: Analog
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368325-NCL30488A2DR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1368325-NCL30488A2DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1368325-NCL30488A2DR2G
Win Source Part Number: 1368325-NCL30488A2DR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 46 pct. Type: DC DC Regulator MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SOIC Base Product Number: NCL30488 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Lighting REACH Status: REACH Unaffected ECCN: EAR99 Topology: Flyback Internal Switch(s): Yes Number of Outputs: 1 Dimming: Analog

Win Source Part Number: 1368325-NCL30488A2DR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 46 pct.
Type: DC DC Regulator
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SOIC
Base Product Number: NCL30488
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Flyback
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: Analog

Buy Now Datasheet
LED Drivers - 488-NCL30488A2DR2GTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Flyback Analog Dimming 7-SOIC

LED Driver IC 1 Output DC DC Regulator Flyback Analog Dimming 7-SOIC

Buy Now Datasheet
LED Driver IC - 137-NCL30488A2DR2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LED Driver IC
137-NCL30488A2DR2G
LED Driver IC 137-NCL30488A2DR2G
IC LED DRIVER RGLTR ANALOG 7SOIC Product overview: NCL30488A2DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30488A2DR2G can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR ANALOG 7SOIC Product overview: NCL30488A2DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30488A2DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - NCL30488A2DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
NCL30488A2DR2G
PMIC - LED Drivers NCL30488A2DR2G
SINGLE STAGE CC/CV PSR CONTROLLE

SINGLE STAGE CC/CV PSR CONTROLLE

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NCL30488A2DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCL30488A2DR2G
IC LED DRIVER RGLTR ANALOG 7SOIC

IC LED DRIVER RGLTR ANALOG 7SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1368325-NCL30488A2DR2G 488-NCL30488A2DR2GTR-ND 137-NCL30488A2DR2G NCL30488A2DR2G NCL30488A2DR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Drivers LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414HVMRX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 65 volts
View Details
7 suppliers
Automotive 3A/1.5A Buck Led Driver - A6213KLJTR-1-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers