IC LED DRVR CTRL PWM 500MA 9SOIC Product overview: NCL30486B2DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30486B2DR2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368350-NCL30486B2DR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 35 pct.
Type: DC DC Controller
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package: 9-SOIC
Base Product Number: NCL30486
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Flyback
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Min): 10.2V
Voltage - Supply (Max): 30V
Voltage - Output: 8V ~ 14V
Current - Output / Channel: 500mA
Dimming: Analog, PWM
IC LED DRVR CTRL PWM 500MA 9SOIC
LED Driver IC Output Dimming
IC LED DRVR CTRL PWM 500MA 9SOIC
LED DRIVER, AC/DC, NSOIC, 125DEG C ROHS COMPLIANT: YES
IC LED DRVR CTRL PWM 500MA 9SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-NCL30486B2DR2G | 1368350-NCL30486B2DR2G | 488-NCL30486B2DR2GCT-ND | 32AK9446 | NCL30486B2DR2G |
| Product Name | 500MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | Led Driver, Ac/dc, Nsoic, 125Deg C Rohs Compliant Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 10.2 to 30 volts | 10.2 to 30 volts | 10.2 to 30 volts | ||
| Number of Channels | 1 # | ||||
| Package Type | Tape & Reel (TR) | 10-SOP (0.154", 3.90mm Width), 9 Leads | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |