LED Driver IC Output Dimming
IC LED DRVR OFFLINE 8SOIC
IC LED DRVR OFFLINE 8SOIC
Power Factor Corrected Quasi-Resonant Primary Side Current Mode Controller for LED Lighting auto-recovery protection high resolution application, 2500-REEL Product overview: NCL30188BDR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30188BDR2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 990804-NCL30188BDR2G
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-NCL30188BDR2GTR,
Base Product Number: NCL30188
IC LED DRVR OFFLINE 8SOIC
IC LED DRVR OFFLINE 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 488-NCL30188BDR2GTR-ND | 137-NCL30188BDR2G | 990804-NCL30188BDR2G | NCL30188BDR2G | NCL30188BDR2G |
| Product Name | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |