onsemi LED Drivers NCL30170BDR2G

Description
IC LED DRVR LINEAR ANALOG 10SOIC
Request a Quote Datasheet
Description
IC LED DRVR LINEAR ANALOG 10SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 488-NCL30170BDR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRVR LINEAR ANALOG 10SOIC

IC LED DRVR LINEAR ANALOG 10SOIC

Buy Now Datasheet
LED Drivers - 488-NCL30170BDR2GCT-ND - DigiKey
Thief River Falls, MN, United States
IC LED DRVR LINEAR ANALOG 10SOIC

IC LED DRVR LINEAR ANALOG 10SOIC

Buy Now Datasheet
LED Drivers - 488-NCL30170BDR2GTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear Analog Dimming 10-SOIC

LED Driver IC 1 Output Linear Analog Dimming 10-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1320316-NCL30170BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1320316-NCL30170BDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1320316-NCL30170BDR2G
Manufacturer: onsemi Win Source Part Number: 1320316-NCL30170BDR2 G Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: Linear Applications: Lighting Standard Package: 2,500 Mounting: Surface Mount Voltage - Output: 1V ~ 19V Frequency: 190kHz Internal Switch(s): Yes Number of Outputs: 1 Dimming: Analog Voltage - Supply (Min): 9V Voltage - Supply (Max): 20.5V Supplier Device Package: 10-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-SOP (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCL30170BDR2GTR Base Product Number: NCL30170 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1320316-NCL30170BDR2G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Applications: Lighting
Standard Package: 2,500
Mounting: Surface Mount
Voltage - Output: 1V ~ 19V
Frequency: 190kHz
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: Analog
Voltage - Supply (Min): 9V
Voltage - Supply (Max): 20.5V
Supplier Device Package: 10-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 10-SOP (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCL30170BDR2GTR
Base Product Number: NCL30170
RoHS Status: ROHS3 Compliant

Buy Now
Singapore, Singapore
1.5 V LED Driver IC
137-NCL30170BDR2G
1.5 V LED Driver IC 137-NCL30170BDR2G
Direct AC Drive LED Driver for Power Factor Correction and Precise Constant Current Regulation LVDIM - Analog Dimming 0 - 1.5 V, 2500-REEL Product overview: NCL30170BDR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5 V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30170BDR2G can be used for catalog matching and distributor lookup.

Direct AC Drive LED Driver for Power Factor Correction and Precise Constant Current Regulation LVDIM - Analog Dimming 0 - 1.5 V, 2500-REEL Product overview: NCL30170BDR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5 V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30170BDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - NCL30170BDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NCL30170BDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCL30170BDR2G
IC LED DRVR LINEAR ANALOG 10SOIC

IC LED DRVR LINEAR ANALOG 10SOIC

Supplier's Site
PMIC - LED Drivers - NCL30170BDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
NCL30170BDR2G
PMIC - LED Drivers NCL30170BDR2G
IC LED DVR DIRECT AC PFC 10SOIC

IC LED DVR DIRECT AC PFC 10SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 488-NCL30170BDR2GDKR-ND 1320316-NCL30170BDR2G 137-NCL30170BDR2G NCL30170BDR2G NCL30170BDR2G
Product Name LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1.5 V LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 9 to 20.5 volts 9 to 20.5 volts
Output Voltage 1 to 19 volts 1 to 19 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1727-NCR421PASXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers
LED Driver ICs - 1222913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 350 milliamps
View Details