LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 10-DFN (3x3)
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 10-DFN (3x3)
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 10-DFN (3x3)
Manufacturer: ON Semiconductor
Win Source Part Number: 209055-NCL30161MNTXG
Packaging: Reel - TR
Type: DC DC Controller
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 2.4MHz
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 8V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Buck Regulator, Constant Current, for Driving High Power LEDs, DFN10, 3x3, 0.5P, 3000-REEL Product overview: NCL30161MNTXG from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30161MNTXG can be used for catalog matching and distributor lookup.
IC LED DRIVER CTRLR DIM 10DFN
IC LED DRIVER CTRLR PWM 10DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | NCL30161MNTXGOSTR-ND | 209055-NCL30161MNTXG | 137-NCL30161MNTXG | NCL30161MNTXG | NCL30161MNTXG |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - NCL30161MNTXG | Buck LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 8 to 40 volts | 8 volts | 8 to 40 volts | ||
| Features | RoHS Compliant |