LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SOIC
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SOIC
LED Driver 1.4MHz PWM 40V 1A SOIC Surface Mount Product overview: NCL30160DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4MHz, 40V, 1A, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 1.4MHz, 40V, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30160DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 116908-NCL30160DR2G
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Frequency: 1.4MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Family Name: NCL30160
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 8V
Channel Output Current: 1A
Alternative Parts (Cross-Reference): HV9925SG; XRP7613IDBTR-F; A6217KLJTR-1-T; TLE4242EJXUMA1;
Introduction Date: September 07, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
LED DRIVER, BUCK, 1.4MHZ, SOIC-8; Device Topology:Buck, Constant Current; Input Voltage Min:6.3V; Input Voltage Max:40V; Output Voltage Max:40V; Output Current Max:1A; Switching Frequency:1.4MHz; No. of Outputs:1Outputs RoHS Compliant: Yes
IC LED DRIVER RGLTR DIM 1A 8SOIC
IC LED DRIVER RGLTR PWM 1A 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | NCL30160DR2GOSCT-ND | 137-NCL30160DR2G | 116908-NCL30160DR2G | 42Y0716 | NCL30160DR2G | NCL30160DR2G |
| Product Name | LED Drivers | SMD 1.4MHz 40V 1A LED Driver IC | PMIC - PMIC - LED Drivers - NCL30160DR2G | Led Driver, Buck, 1.4Mhz, Soic-8; Device Topology Onsemi | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 8 to 40 volts | 8 volts | 6.3 to 40 volts | 8 to 40 volts | ||
| Output Current | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||
| Features | RoHS Compliant | RoHS Compliant |