Win Source Part Number: 980534-NCL30088DDR2G
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel
Applications: Lighting
Standard Package: 2,500
Mounting: SMD (SMT)
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Voltage - Supply (Min): 8.8V
Voltage - Supply (Max): 20V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCL30088DDR2G-O
Base Product Number: NCL30088
LED Driver, Power Factor Corrected Quasi-Resonant Primary Side Current Mode Controller for LED Lighting with auto-recoverable protection, Vref = 200mV, 2500-REEL Product overview: NCL30088DDR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30088DDR2G can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-SOIC
IC LED LIGHTING CONTROLLER 8SOIC
LED Lighting Drivers LED LIGHTING CONTROLLER
IC LED DRIVER OFFL 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 980534-NCL30088DDR2G | 137-NCL30088DDR2G | NCL30088DDR2GOSCT-ND | NCL30088DDR2G | NCL30088DDR2G | NCL30088DDR2G |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Driver IC | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |