IC LED DRVR CTRL PWM 800MA 8SOIC Product overview: NCL30076AADR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 800MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30076AADR2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1352759-NCL30076AADR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 57 pct.
Type: DC DC Controller
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: NCL30076
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: LED Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Step-Down (Buck)
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Max): 30V
Current - Output / Channel: 800mA
Dimming: Analog, PWM
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 800mA 8-SOIC
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 800mA 8-SOIC
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 800mA 8-SOIC
WIDE ANALOG DIMMING QUASI-RESONA
IC LED DRVR CTRL PWM 800MA 8SOIC
LED DRIVER, BUCK, SOIC-8 NB ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-NCL30076AADR2G | 1352759-NCL30076AADR2G | 488-NCL30076AADR2GDKR-ND | NCL30076AADR2G | NCL30076AADR2G | 32AJ8377 |
| Product Name | 800MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Buck, Soic-8 Nb Rohs Compliant Onsemi |
| Input Voltage | ? to 30 volts | ? to 30 volts | ? to 30 volts | |||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |