LED DRIVER Product overview: NCL30060B2DR2G from Fairchild (onsemi) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30060B2DR2G can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck) Dimming 7-SOIC
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck) Dimming 7-SOIC
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck) Dimming 7-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1229861-NCL30060B2DR
Family Name: NCL30060
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): LDU2030S600; BCR320UE6327XT; BD8119FM-M; RT7305GS;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
LED Driver, PDSO7
LED Driver, PDSO7
IC LED DRIVER OFFL 7SOIC
IC LED DRIVER OFFLINE 7SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-NCL30060B2DR2G | NCL30060B2DR2GOSDKR-ND | 1229861-NCL30060B2DR2G | NCL30060B2DR2G | NCL30060B2DR2G | NCL30060B2DR2G |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - NCL30060B2DR2G | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Input Voltage | 8.8 to 28 volts | 8.8 to 28 volts | 8.8 to 28 volts |