LED Driver, High Efficiency, Single Stage, Power Factor Corrected, SOIC 16 LEAD, 2500-REEL Product overview: NCL30001DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30001DR2G can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck) Dimming 16-SOIC
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck) Dimming 16-SOIC
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck) Dimming 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1081834-NCL30001DR2G
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 20kHz to 250kHz
Topology: Flyback, Step-Down (Buck)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
LED DRIVER, PFC, 16SO; Device Topology:Constant Current; Input Voltage Min:-; Input Voltage Max:6V; Output Voltage Max:20V; Output Current Max:-; Switching Frequency:100kHz; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes
IC, LED DRIVER; Device Topology:Constant Current; Input Voltage Min:-; Input Voltage Max:6V; Output Voltage Max:20V; Output Current Max:-; Switching Frequency:100kHz; No. of Outputs:1Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
LED Lighting Drivers ANA PFC CONTROLLER
IC LED DRIVER OFFLINE 16SOIC
IC LED DRIVER OFFL 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-NCL30001DR2G | NCL30001DR2GOSCT-ND | 1081834-NCL30001DR2G | 58T2046 | NCL30001DR2G | NCL30001DR2G | NCL30001DR2G |
| Product Name | SOIC LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - NCL30001DR2G | Led Driver, Pfc, 16So; Device Topology Onsemi | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Number of Channels | 1 # | ||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Features | RoHS Compliant | RoHS Compliant | |||||
| Package Type | 16-SOIC |