NCD98010 - 12-Bit Low Power SAR ADC Unsigned Output X2QFN
12 Bit Analog to Digital Converter 1 Input 8-X2QFN (1.5x1.5)
12 Bit Analog to Digital Converter 1 Input 8-X2QFN (1.5x1.5)
12 Bit Analog to Digital Converter 1 Input 8-X2QFN (1.5x1.5)
IC ADC 12BIT 8X2QFN
IC ADC 12BIT 8X2QFN
12 Bit Analog to Digital Converter 1 Input 8-X2QFN (1.5x1.5)
| Rochester Electronics | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | NCD98010XMXTAG | 488-NCD98010XMXTAGTR-ND | 488-NCD98010XMXTAGDKR-ND | 488-NCD98010XMXTAGCT-ND | NCD98010XMXTAG | NCD98010XMXTAG | NCD98010XMXTAG |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Package Type | DFN | 8-XFQFN | 8-XFQFN | 8-XFQFN | 8-XFQFN | 8-XFQFN | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Pins | 8 | 8 | 8 |