onsemi Isolators - Isolators - Gate Drivers NCD57252DWR2G

Description
Manufacturer: onsemi Win Source Part Number: 1323568-NCD57252DWR2 G Category: Isolators>Isolators - Gate Drivers Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: Capacitive Coupling Current - Output High, Low: 6.5A, 6.5A Rise / Fall Time (Typ): 12ns, 10ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 80ns, 80ns Current - Peak Output: 6.5A Pulse Width Distortion (Max): 10ns Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Voltage - Output Supply: 32V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCD57252DWR2GDKR ,488-NCD57252DWR2GCT ,488-NCD57252DWR2GTR Base Product Number: NCD57252 Approval Agency: VDE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1323568-NCD57252DWR2 G Category: Isolators>Isolators - Gate Drivers Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: Capacitive Coupling Current - Output High, Low: 6.5A, 6.5A Rise / Fall Time (Typ): 12ns, 10ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 80ns, 80ns Current - Peak Output: 6.5A Pulse Width Distortion (Max): 10ns Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Voltage - Output Supply: 32V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCD57252DWR2GDKR ,488-NCD57252DWR2GCT ,488-NCD57252DWR2GTR Base Product Number: NCD57252 Approval Agency: VDE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1323568-NCD57252DWR2G - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1323568-NCD57252DWR2G
Isolators - Isolators - Gate Drivers 1323568-NCD57252DWR2G
Manufacturer: onsemi Win Source Part Number: 1323568-NCD57252DWR2 G Category: Isolators>Isolators - Gate Drivers Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: Capacitive Coupling Current - Output High, Low: 6.5A, 6.5A Rise / Fall Time (Typ): 12ns, 10ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 80ns, 80ns Current - Peak Output: 6.5A Pulse Width Distortion (Max): 10ns Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Voltage - Output Supply: 32V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCD57252DWR2GDKR ,488-NCD57252DWR2GCT ,488-NCD57252DWR2GTR Base Product Number: NCD57252 Approval Agency: VDE RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1323568-NCD57252DWR2G
Category: Isolators>Isolators - Gate Drivers
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Technology: Capacitive Coupling
Current - Output High, Low: 6.5A, 6.5A
Rise / Fall Time (Typ): 12ns, 10ns
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 80ns, 80ns
Current - Peak Output: 6.5A
Pulse Width Distortion (Max): 10ns
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 32V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCD57252DWR2GDKR,488-NCD57252DWR2GCT,488-NCD57252DWR2GTR
Base Product Number: NCD57252
Approval Agency: VDE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1323568-NCD57252DWR2G
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - FOD8332R2 - 872164-FOD8332R2 - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Isolators - Digital Isolators - 1244100-SI83408AFA-IF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details