onsemi Isolators - Isolators - Gate Drivers NCD57090CDWR2G

Description
Manufacturer: onsemi Win Source Part Number: 1319992-NCD57090CDWR 2G Category: Isolators>Isolators - Gate Drivers Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: Capacitive Coupling Current - Output High, Low: 6.5A, 6.5A Rise / Fall Time (Typ): 13ns, 13ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 90ns, 90ns Current - Peak Output: 6.5A Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Voltage - Output Supply: 0V ~ 32V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCD57090CDWR2GCT ,488-NCD57090CDWR2GD KR,488-NCD57090CDWR2 GTR Base Product Number: NCD57090 Approval Agency: VDE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1319992-NCD57090CDWR 2G Category: Isolators>Isolators - Gate Drivers Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: Capacitive Coupling Current - Output High, Low: 6.5A, 6.5A Rise / Fall Time (Typ): 13ns, 13ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 90ns, 90ns Current - Peak Output: 6.5A Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Voltage - Output Supply: 0V ~ 32V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCD57090CDWR2GCT ,488-NCD57090CDWR2GD KR,488-NCD57090CDWR2 GTR Base Product Number: NCD57090 Approval Agency: VDE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1319992-NCD57090CDWR2G - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1319992-NCD57090CDWR2G
Isolators - Isolators - Gate Drivers 1319992-NCD57090CDWR2G
Manufacturer: onsemi Win Source Part Number: 1319992-NCD57090CDWR 2G Category: Isolators>Isolators - Gate Drivers Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: Capacitive Coupling Current - Output High, Low: 6.5A, 6.5A Rise / Fall Time (Typ): 13ns, 13ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 90ns, 90ns Current - Peak Output: 6.5A Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Voltage - Output Supply: 0V ~ 32V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCD57090CDWR2GCT ,488-NCD57090CDWR2GD KR,488-NCD57090CDWR2 GTR Base Product Number: NCD57090 Approval Agency: VDE RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1319992-NCD57090CDWR2G
Category: Isolators>Isolators - Gate Drivers
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Technology: Capacitive Coupling
Current - Output High, Low: 6.5A, 6.5A
Rise / Fall Time (Typ): 13ns, 13ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 90ns, 90ns
Current - Peak Output: 6.5A
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 0V ~ 32V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCD57090CDWR2GCT,488-NCD57090CDWR2GDKR,488-NCD57090CDWR2GTR
Base Product Number: NCD57090
Approval Agency: VDE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1319992-NCD57090CDWR2G
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolated True RMS Input Modules - 8B-33-05 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Digital Isolators - ADUM1280WARZ-RL7 - 860540-ADUM1280WARZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details