onsemi
Gates and Inverters
NC7WZU04AP6X
Description
IC INV 2-CIR 2-IN
Request a Quote
Email Supplier
Datasheet
Description
IC INV 2-CIR 2-IN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
488-NC7WZU04AP6XTR-ND |
|
Product Name
|
Gates and Inverters |
|
Gate Type
|
NOT
|
|
Supply Voltage
|
1.65V ~ 5.5V
|
|
Inputs
|
2
|
|
Propagation Delay
|
5.6 ns
|
|
Low Level Output Current (Sink)
|
8 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
NOT; Inverter Schmitt Trigger
Logic Family
AHCT
Operating Temperature
-40 C (-40 F)
View Details
5 suppliers
Gate Type
NAND; NAND Gate
Supply Voltage
4.5V ~ 5.5V
Inputs
2
View Details
2 suppliers
Gate Type
NOT; Inverter
Logic Family
Inverter
Inputs
1
View Details