Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059920-NC7WZ86K8X
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.2ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs
XOR (Exclusive OR) IC 2 Channel US8
XOR (Exclusive OR) IC 2 Channel US8
XOR (Exclusive OR) IC 2 Channel US8
Logic Gates UHS Dl 2-Inp OR Gate Product overview: NC7WZ86K8X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ86K8X can be used for catalog matching and distributor lookup.
DUAL XOR GATE, 2I/P, US8; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:VSSOP; Product Range:-; Logic IC Family:NC7W; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA; Operating Temperature Max:85°CRoHS Compliant: Yes
XOR GATE, DUAL, 2 I/P, VSSOP-8; Logic Family / Base Number:NC7W86; Logic Type:XOR Gate; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes
IC GATE XOR 2CH 2-INP US8
IC GATE XOR 2CH 2-INP US8
XOR (Exclusive OR) IC 2 Channel US8
Logic Gates UHS Dl 2-Inp OR Gate
IC GATE XOR 2CH 2-INP US8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 059920-NC7WZ86K8X | NC7WZ86K8XTR-ND | 705-NC7WZ86K8X | 58K2005 | 31Y3201 | NC7WZ86K8X | NC7WZ86K8X | NC7WZ86K8X | NC7WZ86K8X | NC7WZ86K8X |
| Product Name | Logic - Logic - Gates and Inverters - NC7WZ86K8X | Gates and Inverters | Logic IC | Dual Xor Gate, 2I/p, Us8; No. Of Inputs Onsemi | Xor Gate, Dual, 2 I/p, Vssop-8; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | NOT; XOR; XOR (Exclusive OR) | XOR | OR; XOR | XOR; XOR Gate | XOR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | ||
| Supply Voltage | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.8 V, 2.5 V, 3.3 V, 5 V | 5.5V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 4.2 ns | 4.2 ns | 4.2 ns | |||||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |