Inverters Dl Inv Sch Trigger Product overview: NC7WZ14L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ14L6X can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel Schmitt Trigger 6-MicroPak
Inverter IC 2 Channel Schmitt Trigger 6-MicroPak
Inverter IC 2 Channel Schmitt Trigger 6-MicroPak
Inverter IC 2 Channel Schmitt Trigger 6-MicroPak
INVERTER SCHMITT TRIGGER, 2 I/P, SIP-6; Logic Family / Base Number:NC7WZ14; Logic Type:Inverter Schmitt Trigger; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SIP; No. of RoHS Compliant: Yes
IC INVERTER 2CH 2-INP 6MICROPAK
Schmitt Trigger 2 4.9ns@5V,50pF 1uA 1.65V~5.5V UFDFN-6 Inverters ROHS
IC INVERTER 2CH 2-INP 6MICROPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7WZ14L6X | NC7WZ14L6XFSCT-ND | NC7WZ14L6X | 46AC1415 | NC7WZ14L6X | NC7WZ14L6X | NC7WZ14L6X |
| Product Name | Logic IC | Gates and Inverters | Gates and Inverters | Inverter Schmitt Trigger, 2 I/p, Sip-6; Logic Family / Base Number Onsemi | Logic - Gates and Inverters | Logic ICs >> Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT; Inverter Schmitt Trigger | NOT | NOT | NOT |
| Supply Voltage | 1.65 V to 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | 1.4V ~ 3.6V (Low), 0.2V ~ 1.2V (High) | 1.65V~5.5V | |
| Logic Family | NC7WZ | ||||||
| IC Package Type | Other; Reel | Other; 6-UFDFN | Other; 6-UFDFN | Other; SIP | |||
| Inputs | 2 | 2 | 2 |