Inverters UHS Dual Inverter w/Sch Trig Inputs Product overview: NC7WZ14FHX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ14FHX can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel Schmitt Trigger 6-MicroPak2™
Inverter IC 2 Channel Schmitt Trigger 6-MicroPak2™
Inverter IC 2 Channel Schmitt Trigger 6-MicroPak2™
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7WZ14; Logic IC Family:NC7WZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC INVERTER 2CH 2-INP 6MICROPAK2
IC INVERT 2CH 2-INP 6MICROPAK2
Inverter IC 2 Channel Schmitt Trigger 6-MicroPak2™
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7WZ14FHX | NC7WZ14FHXDKR-ND | 95T0974 | NC7WZ14FHX | NC7WZ14FHX | NC7WZ14FHX |
| Product Name | Dual Logic IC | Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 1.65 V to 5.5 V | 1.65V ~ 5.5V | 1.4V ~ 3.6V (Low), 0.2V ~ 1.2V (High) | 1.65V ~ 5.5V | ||
| IC Package Type | Other; Reel | Other; 6-UFDFN | Other; MicroPak | Other; 6-UFDFN | ||
| Inputs | 2 | 1 | 2 | |||
| Features | Schmitt Trigger |