Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1229590-NC7WZ132L8X
Series: 7WZ
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 8-UFQFN
Number of Circuits: 2
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Logic Level - Low: 0.2 V ~ 1.2 V
Logic Level - High: 1.4 V ~ 3.6 V
Family Name: NC7WZ132
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-MicroPak
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): 74LVC2G132DCUTE4; 74LVC2G132DCURE4; SN74LVC2G132DCTR;
Introduction Date: December 09, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
NAND Gate IC 2 Channel Schmitt Trigger 8-MicroPak™
NAND Gate IC 2 Channel Schmitt Trigger 8-MicroPak™
NAND Gate IC 2 Channel Schmitt Trigger 8-MicroPak™
NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS
NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS
TinyLogic UHS Dual 2-Input NAND Gate with Schmitt Trigger Inputs, 5000-REEL Product overview: NC7WZ132L8X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ132L8X can be used for catalog matching and distributor lookup.
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:MicroPak; Product Range:NC7WZ132; Logic IC Family:NC7WZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC GATE NAND 2CH 2-INP 8MICROPAK
IC GATE NAND 2CH 2-INP 8MICROPAK
NAND Gate IC 2 Channel Schmitt Trigger 8-MicroPak™
NAND Gate IC 2 Channel Schmitt Trigger 8-MicroPak™
Logic Gates UHS Dual 2-Input NAND Gate with
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1229590-NC7WZ132L8X | NC7WZ132L8XCT-ND | NC7WZ132L8X | 705-NC7WZ132L8X | 60J1466 | NC7WZ132L8X | NC7WZ132L8X | NC7WZ132L8X | NC7WZ132L8X |
| Product Name | Logic - Logic - Gates and Inverters - NC7WZ132L8X | Gates and Inverters | Dual Logic IC | Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | |
| Gate Type | NOT; NAND; NAND Gate | NAND | AND; NAND | NAND; NAND GATE | NOT; NAND | NAND | NAND; NAND Gate | ||
| Supply Voltage | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 5.5V | 1.4V ~ 3.6V (Low), 0.2V ~ 1.2V (High) | 1.65V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 4.5 ns | 4.5 ns | 4.5 ns | ||||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |