onsemi 5.5V Interface Transceiver IC NC7WZ126L8X

Description
Bus Driver, LVC/LCX/Z Series, 2-Func, 1-Bit, True Output, CMOS
Request a Quote Datasheet
Description
Bus Driver, LVC/LCX/Z Series, 2-Func, 1-Bit, True Output, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NC7WZ126L8X - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LVC/LCX/Z Series, 2-Func, 1-Bit, True Output, CMOS

Bus Driver, LVC/LCX/Z Series, 2-Func, 1-Bit, True Output, CMOS

Supplier's Site Datasheet
Singapore, Singapore
5.5V Interface Transceiver IC
704-NC7WZ126L8X
5.5V Interface Transceiver IC 704-NC7WZ126L8X
2-Bit 3-STATE Buffer IC, CMOS, 1.65-5.5V, 15ns Product overview: NC7WZ126L8X from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-NC7WZ126L8X can be used for catalog matching and distributor lookup.

2-Bit 3-STATE Buffer IC, CMOS, 1.65-5.5V, 15ns Product overview: NC7WZ126L8X from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-NC7WZ126L8X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number NC7WZ126L8X 704-NC7WZ126L8X
Product Name 5.5V Interface Transceiver IC
Device Type Line / Bus Driver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers