onsemi Integrated Circuits (ICs)- Logic- Buffers, Drivers, Receivers, Transceivers NC7WZ07P6X-L22347

Description
Manufacturer: onsemi Category: Integrated Circuits (ICs)- Logic- Buffers, Drivers, Receivers, Transceivers Series: 7WZ Package: Tape & Reel (TR)/ Cut Tape (CT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Package / Case: 6-TSSOP, SC-88, SOT-363 Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA) Voltage - Supply: 1.65V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: onsemi Category: Integrated Circuits (ICs)- Logic- Buffers, Drivers, Receivers, Transceivers Series: 7WZ Package: Tape & Reel (TR)/ Cut Tape (CT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Package / Case: 6-TSSOP, SC-88, SOT-363 Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA) Voltage - Supply: 1.65V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs)- Logic- Buffers, Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Logic- Buffers, Drivers, Receivers, Transceivers
Integrated Circuits (ICs)- Logic- Buffers, Drivers, Receivers, Transceivers
Manufacturer: onsemi Category: Integrated Circuits (ICs)- Logic- Buffers, Drivers, Receivers, Transceivers Series: 7WZ Package: Tape & Reel (TR)/ Cut Tape (CT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Package / Case: 6-TSSOP, SC-88, SOT-363 Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA) Voltage - Supply: 1.65V ~ 5.5V

Manufacturer: onsemi
Category: Integrated Circuits (ICs)- Logic- Buffers, Drivers, Receivers, Transceivers
Series: 7WZ
Package: Tape & Reel (TR)/ Cut Tape (CT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Package / Case: 6-TSSOP, SC-88, SOT-363
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Voltage - Supply: 1.65V ~ 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Name Integrated Circuits (ICs)- Logic- Buffers, Drivers, Receivers, Transceivers
Package Type 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details