NOR Gate IC 2 Channel US8
NOR Gate IC 2 Channel US8
NOR Gate IC 2 Channel US8
NOR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8
Logic Gates UHS 2-Inp NOR Gate Product overview: NC7WZ02K8X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ02K8X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1081826-NC7WZ02K8X
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Logic Gates UHS 2-Inp NOR Gate
1uA 1.65V~5.5V 2 3.7ns@5V,50pF NORGate VFSOP-8-2.3mm Gates ROHS
IC GATE NOR 2CH 2-INP US8
IC GATE NOR 2CH 2-INP US8
DUAL NOR GATE, 2I/P, US8; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:VSSOP; Product Range:-; Logic IC Family:NC7W; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA; Operating Temperature Max:85°CRoHS Compliant: Yes
Logic Function:NOR Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:VSSOP; Product Range:7W02; Logic IC Family:7WZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA RoHS Compliant: Yes
NOR Gate IC 2 Channel US8
IC GATE NOR 2CH 2-INP US8
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7WZ02K8XDKR-ND | NC7WZ02K8X | 705-NC7WZ02K8X | 1081826-NC7WZ02K8X | NC7WZ02K8X | NC7WZ02K8X | NC7WZ02K8X | NC7WZ02K8X | 58K1998 | 29X6817 | NC7WZ02K8X | NC7WZ02K8X |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - NC7WZ02K8X | Logic Gates | Logic ICs >> Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Dual Nor Gate, 2I/p, Us8; No. Of Inputs Onsemi | Logic Function Onsemi | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOR; NOR | NOT; NOR; NOR Gate | NOR; NOR Gate | NOR | NOR; NOR Gate | NOT; NOR | ||||
| Supply Voltage | 1.65V ~ 5.5V | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65 V ~ 5.5 V | 1.65V~5.5V | 1.65V ~ 5.5V | 5.5V | 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||||||
| Propagation Delay | 3.7 ns | 3.7 ns | 3.7 ns | 3.7 ns | ||||||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA | 32 mA |