Buffer, AUP/ULP/V Series, 2-Func, 1-Input, CMOS
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-MicroPak
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1081825-NC7WV16L6X
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MicroPak
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
IC BUF NON-INVERT 3.6V 6MICROPAK
IC BUF NON-INVERT 3.6V 6MICROPAK
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | NC7WV16L6X | NC7WV16L6XTR-ND | 1081825-NC7WV16L6X | NC7WV16L6X | NC7WV16L6X |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WV16L6X | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS | ||||
| Package Type | SOLCC6 | 6-UFDFN | 6-MicroPak | 6-MicroPak | Surface Mount |
| Life Cycle Stage | Active |