onsemi Dual SMD 3.6V Interface Transceiver IC NC7WV16L6X

Description
Dual Buffer IC, 2-Bit, 3.6V, CMOS, Surface Mount Product overview: NC7WV16L6X from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SMD, 3.6V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-NC7WV16L6X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Buffer IC, 2-Bit, 3.6V, CMOS, Surface Mount Product overview: NC7WV16L6X from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SMD, 3.6V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-NC7WV16L6X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SMD 3.6V Interface Transceiver IC
704-NC7WV16L6X
Dual SMD 3.6V Interface Transceiver IC 704-NC7WV16L6X
Dual Buffer IC, 2-Bit, 3.6V, CMOS, Surface Mount Product overview: NC7WV16L6X from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SMD, 3.6V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-NC7WV16L6X can be used for catalog matching and distributor lookup.

Dual Buffer IC, 2-Bit, 3.6V, CMOS, Surface Mount Product overview: NC7WV16L6X from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SMD, 3.6V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-NC7WV16L6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-NC7WV16L6X
Product Name Dual SMD 3.6V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-720 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details