onsemi Logic - Logic - Gates and Inverters - NC7WV14L6X NC7WV14L6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117489-NC7WV14L6X Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.3ns @ 3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.1 V to 0.6 V Logic Level - High: 0.7 V to 2.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Dimension: 6-UFDFN Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117489-NC7WV14L6X Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.3ns @ 3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.1 V to 0.6 V Logic Level - High: 0.7 V to 2.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Dimension: 6-UFDFN Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7WV14L6X - 117489-NC7WV14L6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7WV14L6X
117489-NC7WV14L6X
Logic - Logic - Gates and Inverters - NC7WV14L6X 117489-NC7WV14L6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117489-NC7WV14L6X Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.3ns @ 3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.1 V to 0.6 V Logic Level - High: 0.7 V to 2.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Dimension: 6-UFDFN Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117489-NC7WV14L6X
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.3ns @ 3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.1 V to 0.6 V
Logic Level - High: 0.7 V to 2.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 117489-NC7WV14L6X
Product Name Logic - Logic - Gates and Inverters - NC7WV14L6X
Package Type 6-MicroPak
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1898859P - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
View Details
TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902MCA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC,SOIC
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9080801M2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details
1.615GHz 3.6V Rf Amplifier - 860-BGA715N7 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details