The NC7WV07P6X is a dual open-drain buffer designed for operation from 0.9 V to 3.6 V, housed in an SC-88 package. It supports input and output voltages up to 3.6 V, sources or sinks 24 mA at 3.3 V, and operates over a temperature range of -40°C to +85°C. The device is Pb-free, halogen-free, and RoHS compliant, with a moisture sensitivity level of 1 and UL 94 V-0 flammability rating. It features over-voltage tolerance on inputs and outputs, partial power-down protection, and an input transition time of 1.6 ns at 3.3 V (typical).
Buffers & Line Drivers Dual Buffer Product overview: NC7WV07P6X from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-NC7WV07P6X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-NC7WV07P6X |
| Product Name | Dual Interface Transceiver IC |
| Device Type | Transceiver |