The NC7WP02L8X is a dual 2-input NOR gate from Quarktwin Technology Ltd.'s Ultra Low Power (ULP) series, designed for applications where power efficiency is critical. It operates within a supply voltage range of 0.9V to 3.6V, making it suitable for battery-powered devices. The device features a low propagation delay, with typical values ranging from 3 ns at 3.0V to 24 ns at 0.9V, ensuring fast switching performance. The NC7WP02L8X is housed in an 8-lead MicroPak package, which is compact and Pb-free, facilitating space-saving designs. It also includes power-off high impedance inputs and outputs, and static drive capabilities of ±2.6 mA at 3.0V. This product is ideal for applications requiring low noise and minimal power consumption.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059911-NC7WP02L8X
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MicroPak
Dimension: 8-UFQFN
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
NOR Gate IC 2 Channel 8-MicroPak™
TinyLogic ULP Dual 2-Input NOR Gate, 5000-REEL Product overview: NC7WP02L8X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WP02L8X can be used for catalog matching and distributor lookup.
Logic Gates ULP Dual 2-Input NOR Gate
NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:MicroPak; Product Range:NC7WP02; Logic IC Family:NC7WP; Supply Voltage Min:900mV RoHS Compliant: Yes
IC GATE NOR 2CH 2-INP 8MICROPAK
NOR Gate IC 2 Channel 8-MicroPak™
NOR Gate IC 2 Channel 8-MicroPak™
IC GATE NOR 2CH 2-INP 8MICROPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 059911-NC7WP02L8X | NC7WP02L8XTR-ND | 705-NC7WP02L8X | NC7WP02L8X | 09J6779 | NC7WP02L8X | NC7WP02L8X | NC7WP02L8X |
| Product Name | Logic - Logic - Gates and Inverters - NC7WP02L8X | Gates and Inverters | Dual Logic IC | Logic Gates | Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; NOR; NOR Gate | NOR | NOR; NOR GATE | NOT; NOR | NOR; NOR Gate | NOR | ||
| Supply Voltage | 0.9 V ~ 3.6 V | 0.9V ~ 3.6V | 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 3.6V; 0.9V ~ 3.6V | 3.6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7 ns | 7 ns | 7 ns | |||||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA | 2.6 mA |