NAND Gate, P Series, 2-Func, 2-Input, CMOS, PDSO8
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1229587-NC7WP00K8X
Series: 7WP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFSOP (0.091", 2.30mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Operating Supply Voltage: 0.9 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 30pF
Logic Level - Low: 0.7 V ~ 0.9 V
Logic Level - High: 1.6 V ~ 2.1 V
Family Name: NC7WP00
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: US8
Maximum Quiescent Current: 0.9μA
Alternative Parts (Cross-Reference): NC7WP00K8X_Q; NC7WP00L8X_F113; NC7WP00L8X_NL;
Introduction Date: February 03, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
2-Input NAND Gate IC, CMOS, VSOP, 3.6V Product overview: NC7WP00K8X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WP00K8X can be used for catalog matching and distributor lookup.
NAND Gate IC 2 Channel US8
NAND Gate IC 2 Channel US8
IC GATE NAND 2CH 2-INP US8
IC GATE NAND 2CH 2-INP US8
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:US8; Product Range:NC7WP00; Logic IC Family:NC7WP; Supply Voltage Min:900mV RoHS Compliant: Yes
NAND Gate IC 2 Channel US8
NAND Gate IC 2 Channel US8
Logic Gates 2-Input NAND Gate
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7WP00K8X | 1229587-NC7WP00K8X | 705-NC7WP00K8X | NC7WP00K8XFSTR-ND | NC7WP00K8X | NC7WP00K8X | 82H9313 | NC7WP00K8X | NC7WP00K8X |
| Product Name | Logic - Logic - Gates and Inverters - NC7WP00K8X | 3.6V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | Logic Gates | |
| Gate Type | AND; NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND | NAND | NOT; NAND | NAND; NAND Gate | ||
| Logic Family | CMOS | ||||||||
| IC Package Type | SOP; Other; VFSOP8 | Other; VSOP | Other; "8-VFSOP (0.091"", 2.30mm Width)" | Other; US8 | SOP; Other; 8-VFSOP (0.091\", 2.30mm Width) | ||||
| Supply Voltage | 0.9 V ~ 3.6 V | 3.6V | 0.9V ~ 3.6V | 3.6V | 1.6V ~ 2.1V (Low), 0.7V ~ 0.9V (High) | 3.6V; 0.9V ~ 3.6V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 |