onsemi
Gates and Inverters
NC7SZU04AFHX
Description
IC INV 1-CIR 1-IN 6-UDFN
Request a Quote
Email Supplier
Datasheet
Description
IC INV 1-CIR 1-IN 6-UDFN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
488-NC7SZU04AFHXTR-ND |
|
Product Name
|
Gates and Inverters |
|
Gate Type
|
NOT
|
|
Supply Voltage
|
1.65V ~ 5.5V
|
|
Inputs
|
1
|
|
Propagation Delay
|
5 ns
|
|
Low Level Output Current (Sink)
|
16 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
NOT; NOR; XOR; XNOR
Inputs
2
Number of Gates
5
View Details
Logic Family
AHC/VHC/H/U/V
Operating Temperature
-40 C (-40 F)
Pin Count
20
View Details