IC GATE XOR 1CH 2-INP 6MICROPAK2 Product overview: NC7SZ86FHX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ86FHX can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 886834-NC7SZ86FHX
Series: 7SZ
Operating Temperature Range: -40°C ~ 85°C
Features: XOR (Exclusive OR) IC 1 Channel - 6-MicroPak2™
Package: 6-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NC7SZ86
Categories: Integrated Circuits (ICs)
Case / Package: 6-MicroPak2™
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NC7SZ86FHX-ND, NC7SZ86FHXTR, NC7SZ86FHXCT, NC7SZ86FHXDKR
XOR (Exclusive OR) IC 1 Channel 6-MicroPak2™
IC GATE XOR 1CH 2-INP 6MICROPAK2
IC GATE XOR 1CH 2-INP 6MICROPAK2
IC GATE XOR 1CH 2-INP 6MICROPAK2
XOR (Exclusive OR) IC 1 Channel 6-MicroPak2™
XOR (Exclusive OR) IC 1 Channel 6-MicroPak2™
XOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:UDFN; Product Range:NC7SZ86; Logic IC Family:NC7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SZ86FHX | 886834-NC7SZ86FHX | NC7SZ86FHXTR-ND | NC7SZ86FHX | NC7SZ86FHX | NC7SZ86FHX | NC7SZ86FHX | 95T0972 |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - NC7SZ86FHX | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi |
| Gate Type | XOR; XOR | NOT | XOR | XOR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Logic Family | LVC | |||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 5.4 ns | 5.4 ns | 5.4 ns |