Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-UFQFN
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-UFQFN
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-UFQFN
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024850-NC7SZ74L8X
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 1μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-UFQFN
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
IC FF D-TYPE SNGL 1BIT 8MICROPAK
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-UFQFN
IC FF D-TYPE SNGL 1BIT 8MICROPAK
FLIP-FLOP, D-TYPE, 250MHZ, MLP-8; Logic Family / Base Number:NC7S74; Flip-Flop Type:D; Propagation Delay:-; Frequency:250MHz; Output Current:-; Logic Case Style:MLP; No. of Pins:8Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | NC7SZ74L8XTR-ND | 024850-NC7SZ74L8X | NC7SZ74L8X | NC7SZ74L8X | NC7SZ74L8X | 31Y3179 |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - NC7SZ74L8X | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip-Flop, D-Type, 250Mhz, Mlp-8; Logic Family / Base Number Onsemi |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | ||||
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | |||
| Propagation Delay | 5 ns | 5 ns | ||||
| Low-level Output Current (Sink) | 32 mA | 32 mA | 32 mA |