IC NAND 1-CIR 2-IN 6-UDFN
IC GATE NAND 1CH 2-INP 6UDFN
NAND Gate IC 1 Channel Open Drain 6-UDFN (1x1)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NC7SZ38FHX-L22175TR-ND | NC7SZ38FHX-L22175 | NC7SZ38FHX-L22175 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |
| Output Type | Open Drain | ||
| Inputs | 2 | 2 | |
| Propagation Delay | 4.3 ns |