onsemi Signal Switches, Multiplexers, Decoders NC7SZ384P5X

Description
Bus Switch 1 x 1:1 SC-70-5
Request a Quote Datasheet
Description
Bus Switch 1 x 1:1 SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - NC7SZ384P5XTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
NC7SZ384P5XTR-ND
Signal Switches, Multiplexers, Decoders NC7SZ384P5XTR-ND
Bus Switch 1 x 1:1 SC-70-5

Bus Switch 1 x 1:1 SC-70-5

Buy Now Datasheet
Singapore, Singapore
Low-Power 5.5V Analog Switch and Multiplexer IC
743-NC7SZ384P5X
Low-Power 5.5V Analog Switch and Multiplexer IC 743-NC7SZ384P5X
1-Bit Bus Switch, Low Power, 5.5V, SC Package, 0.25ns PD Product overview: NC7SZ384P5X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Low-Power, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ384P5X can be used for catalog matching and distributor lookup.

1-Bit Bus Switch, Low Power, 5.5V, SC Package, 0.25ns PD Product overview: NC7SZ384P5X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Low-Power, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ384P5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ384P5X - 024837-NC7SZ384P5X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ384P5X
024837-NC7SZ384P5X
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ384P5X 024837-NC7SZ384P5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024837-NC7SZ384P5X Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024837-NC7SZ384P5X
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - NC7SZ384P5X - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
NC7SZ384P5X
Logic - Signal Switches, Multiplexers, Decoders NC7SZ384P5X
IC BUS SWITCH 1 X 1:1 SC70-5

IC BUS SWITCH 1 X 1:1 SC70-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number NC7SZ384P5XTR-ND 743-NC7SZ384P5X 024837-NC7SZ384P5X NC7SZ384P5X
Product Name Signal Switches, Multiplexers, Decoders Low-Power 5.5V Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ384P5X Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; TSSOP; 5-TSSOP, SC-70-5, SOT-353 Tape and Reel SC-70; SC-70-5
Number of Pins 5
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AUP2G157GF,115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFDFN
Number of Pins 8
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 216302 - RS Components, Ltd.
Specs
Package Type UQFN
Number of Pins 10
View Details
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BPWG4 - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Standards and Certifications RoHS
View Details
3 suppliers