Texas Instruments CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4053BPWG4

Description
CMOS Triple 2-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Triple 2-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BPWG4 - Texas Instruments
Dallas, TX, United States
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion
CD4053BPWG4
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4053BPWG4
CMOS Triple 2-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-TSSOP -55 to 125

CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion 16-TSSOP -55 to 125

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPWG4 - 1159697-CD4053BPWG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPWG4
1159697-CD4053BPWG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPWG4 1159697-CD4053BPWG4
Manufacturer: Texas Instruments Win Source Part Number: 1159697-CD4053BPWG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159697-CD4053BPWG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
30MHz 18V TSSOP Analog Switch and Multiplexer IC
747-CD4053BPWG4
30MHz 18V TSSOP Analog Switch and Multiplexer IC 747-CD4053BPWG4
Triple 2-Ch Analog Mux/Demux, 30MHz, 18V, TSSOP Product overview: CD4053BPWG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHz, 18V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30MHz, 18V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4053BPWG4 can be used for catalog matching and distributor lookup.

Triple 2-Ch Analog Mux/Demux, 30MHz, 18V, TSSOP Product overview: CD4053BPWG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHz, 18V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30MHz, 18V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4053BPWG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4053BPWG4 1159697-CD4053BPWG4 747-CD4053BPWG4
Product Name CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPWG4 30MHz 18V TSSOP Analog Switch and Multiplexer IC
Configuration 3 X SPDT
Applications Military
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 5 to 18 volts 18 volts
Ron 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16211GRE4 - 198086-74CBTLV16211GRE4 - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 56-TSSOP
View Details
2 suppliers
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BMT - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers