The NC7SZ374L6X is a single positive edge-triggered D-type CMOS flip-flop featuring a 3-state output, designed for high-speed applications. It operates within a supply voltage range of 1.65 V to 5.5 V and is capable of achieving a typical propagation delay of 2.6 ns at 5 V with a load capacitance of 50 pF. The device supports high output drive capabilities of ±24 mA at 3 V, making it suitable for driving loads effectively. This flip-flop is housed in a compact SC-88 6-lead package, which is advantageous for space-constrained designs. It features high impedance inputs and outputs when VCC is at 0 V, and the inputs can tolerate voltages up to 5.5 V, allowing for flexibility in interfacing with different logic levels. The NC7SZ374L6X also incorporates patented noise and EMI reduction circuitry, enhancing its reliability in various applications. The operating temperature range is specified from -40°C to 85°C, ensuring functionality in diverse environmental conditions. The device is RoHS compliant, Pb-free, and halogen-free, aligning with modern environmental standards. Overall, the NC7SZ374L6X is a robust choice for engineers seeking a high-performance flip-flop for their digital logic designs.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024834-NC7SZ374L6X
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 1μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 6-UFDFN
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 175MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN
IC FF D-TYPE SNGL 1BIT 6MICROPAK
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN
IC FF D-TYPE SNGL 1BIT 6MICROPAK
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 024834-NC7SZ374L6X | NC7SZ374L6XTR-ND | NC7SZ374L6X | NC7SZ374L6X | NC7SZ374L6X |
| Product Name | Logic - Logic - Flip Flops - NC7SZ374L6X | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Propagation Delay | 4 ns | 4 ns | |||
| fMAX | 175 MHz | 175 MHz | |||
| Low-level Output Current (Sink) | 32 mA | 32 mA | 32 mA |